The NL17SZ17XV5T2 is a single non-inverting Schmitt Trigger buffer designed for operation within a voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 3.7 ns at 5 V and is input/output overvoltage tolerant up to 5.5 V. The device supports partial power down protection with an IOFF specification and can source or sink up to 24 mA at 3.0 V. It is available in multiple package types including SOT-553, which is suitable for space-constrained applications. The product is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The operating temperature range extends from -55 °C to +125 °C, ensuring reliability in various environmental conditions.
IC BUF NON-INVERT 5.5V SOT553
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | NL17SZ17XV5T2 |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |