SCHMITT TRIGGER BUFFER, SOT-353-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:17SZ RoHS Compliant: Yes
SCHMITT TRIGGER BUFFER, SOT-353-5, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 45J2062 |
| Product Name | Schmitt Trigger Buffer, Sot-353-5; Logic Family / Base Number Onsemi |