onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ17DFT2 NL17SZ17DFT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231534-NL17SZ17DFT2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231534-NL17SZ17DFT2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ17DFT2 - 1231534-NL17SZ17DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ17DFT2
1231534-NL17SZ17DFT2
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ17DFT2 1231534-NL17SZ17DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 1231534-NL17SZ17DFT2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231534-NL17SZ17DFT2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1231534-NL17SZ17DFT2
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ17DFT2
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details