Win Source Part Number: 1258722-NL17SZ175DBV
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 17SZ
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2.5 pF
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 175 MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NL17SZ175DBVT1GT
Base Product Number: NL17SZ175
Product Status: Obsolete
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74, SOT-457
IC FF D-TYPE 1-ELE 1-BIT SC-74
IC FF D-TYPE 1-ELE 1-BIT SC-74
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74, SOT-457
IC FF D-TYPE SNGL 1BIT SC74
IC FF D-TYPE SNGL 1BIT SC74
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258722-NL17SZ175DBVT1G | 488-NL17SZ175DBVT1GTR-ND | NL17SZ175DBVT1G | NL17SZ175DBVT1G | NL17SZ175DBVT1G |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 4 ns | 4 ns | |||
| fMAX | 175 MHz | 175 MHz | |||
| Low-level Output Current (Sink) | 32 mA | 32 mA | 32 mA |