Win Source Part Number: 1082366-NL17SZ157DBV
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-NL17SZ157DBVT1GT
Base Product Number: NL17SZ157
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 1082366-NL17SZ157DBVT1G |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 1.65V ~ 5.5V |