onsemi Logic - Logic - Gates and Inverters - NL17SZ14XV5T2G NL17SZ14XV5T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 112350-NL17SZ14XV5T2 G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-553 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 112350-NL17SZ14XV5T2 G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-553 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL17SZ14XV5T2G - 112350-NL17SZ14XV5T2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SZ14XV5T2G
112350-NL17SZ14XV5T2G
Logic - Logic - Gates and Inverters - NL17SZ14XV5T2G 112350-NL17SZ14XV5T2G
Manufacturer: ON Semiconductor Win Source Part Number: 112350-NL17SZ14XV5T2 G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-553 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 112350-NL17SZ14XV5T2G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.2 V to 1.2 V
Logic Level - High: 1.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-553
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 112350-NL17SZ14XV5T2G
Product Name Logic - Logic - Gates and Inverters - NL17SZ14XV5T2G
Package Type SOT; SOT-553
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080701M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
700MHZ 3.8GHZ Rf Amplifier - 860-RF3867TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Tape and Reel
View Details