onsemi 5.5V Logic IC NL17SZ14DFT2G

Description
1-Ch Schmitt Trigger Inverter, CMOS, 1.65-5.5V, 15.6ns, SOT-353 Product overview: NL17SZ14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ14DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Schmitt Trigger Inverter, CMOS, 1.65-5.5V, 15.6ns, SOT-353 Product overview: NL17SZ14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ14DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Logic IC
705-NL17SZ14DFT2G
5.5V Logic IC 705-NL17SZ14DFT2G
1-Ch Schmitt Trigger Inverter, CMOS, 1.65-5.5V, 15.6ns, SOT-353 Product overview: NL17SZ14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ14DFT2G can be used for catalog matching and distributor lookup.

1-Ch Schmitt Trigger Inverter, CMOS, 1.65-5.5V, 15.6ns, SOT-353 Product overview: NL17SZ14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ14DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NL17SZ14DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ14DFT2GOSCT-ND
Gates and Inverters NL17SZ14DFT2GOSCT-ND
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SZ14DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ14DFT2GOSDKR-ND
Gates and Inverters NL17SZ14DFT2GOSDKR-ND
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SZ14DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ14DFT2GOSTR-ND
Gates and Inverters NL17SZ14DFT2GOSTR-ND
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Inverter, Schmitt Trigger, Sot-353-5; Logic Function Onsemi - 88H5066 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Schmitt Trigger, Sot-353-5; Logic Function Onsemi
88H5066
Inverter, Schmitt Trigger, Sot-353-5; Logic Function Onsemi 88H5066
INVERTER, SCHMITT TRIGGER, SOT-353-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:17SZ14; Logic IC Family:17SZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes

INVERTER, SCHMITT TRIGGER, SOT-353-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:17SZ14; Logic IC Family:17SZ; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes

Supplier's Site
Schmitt Trigger Inverter, Sot-353-5; No. Of Inputs Onsemi - 29X6200 - Newark, An Avnet Company
Chicago, IL, United States
Schmitt Trigger Inverter, Sot-353-5; No. Of Inputs Onsemi
29X6200
Schmitt Trigger Inverter, Sot-353-5; No. Of Inputs Onsemi 29X6200
SCHMITT TRIGGER INVERTER, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:17SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; MSL:- RoHS Compliant: Yes

SCHMITT TRIGGER INVERTER, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:17SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NL17SZ14DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZ14DFT2G
Gates and Inverters NL17SZ14DFT2G
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SZ14DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SZ14DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SZ14DFT2G
IC INVERT SCHMITT 1CH 1INP SC88A

IC INVERT SCHMITT 1CH 1INP SC88A

Supplier's Site
Logic - Gates and Inverters - NL17SZ14DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SZ14DFT2G
Logic - Gates and Inverters NL17SZ14DFT2G
IC INVERT SCHMITT 1CH 1-IN SC88A

IC INVERT SCHMITT 1CH 1-IN SC88A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NL17SZ14DFT2G NL17SZ14DFT2GOSCT-ND 88H5066 29X6200 NL17SZ14DFT2G NL17SZ14DFT2G NL17SZ14DFT2G
Product Name 5.5V Logic IC Gates and Inverters Inverter, Schmitt Trigger, Sot-353-5; Logic Function Onsemi Schmitt Trigger Inverter, Sot-353-5; No. Of Inputs Onsemi Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter, Schmitt Trigger NOT NOT; Inverter NOT NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High)
Inputs 1 1 1 1 1
Propagation Delay 15.6 ns 5.9 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 5408/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; CFP
View Details
4 suppliers
Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details