onsemi Logic - Logic - Gates and Inverters - NL17SZ14DFT2 NL17SZ14DFT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 045245-NL17SZ14DFT2 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 045245-NL17SZ14DFT2 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL17SZ14DFT2 - 045245-NL17SZ14DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SZ14DFT2
045245-NL17SZ14DFT2
Logic - Logic - Gates and Inverters - NL17SZ14DFT2 045245-NL17SZ14DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 045245-NL17SZ14DFT2 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 045245-NL17SZ14DFT2
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.2 V to 1.2 V
Logic Level - High: 1.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 045245-NL17SZ14DFT2
Product Name Logic - Logic - Gates and Inverters - NL17SZ14DFT2
Package Type SOT; SC-70; SC-88A (SC-70-5 / SOT-353)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
40 GHz Rf Amplifier - 860-CMD242K4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type SMT-24
View Details
Operational Amplifier IC - 687-LT1167CN14 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers