Manufacturer: ON Semiconductor
Win Source Part Number: 025421-NL17SZ126DFT2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: NL17SZ126
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): TC7SZ126FU(T5RSN,T; TC7SZ126FU(LTRST,F; TC7SZ126FU(T5LCANF; TC7SZ126FU(T5RSONY;
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
IC BUFFER NON-INVERT 5.5V SC88A
Single Non-Inverting Buffer, 3-State / REEL
IC BUFFER NON-INVERT 5.5V SC88A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 025421-NL17SZ126DFT2G | NL17SZ126DFT2GOSTR-ND | NL17SZ126DFT2G | 08AK6585 | NL17SZ126DFT2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ126DFT2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Single Non-Inverting Buffer, 3-State / Reel Onsemi | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |