Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SC-70 T/R - Tape and Reel
BUFFER, -40 TO 125DEG C; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:-; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:17SZ; Product Range:- RoHS Compliant: Yes
NON INVERTING BUFFER, SOT-353-5, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:17SZ RoHS Compliant: Yes
Buffers & Line Drivers 1.65-5.5V Single Non-Inverting
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | NL17SZ126DFT2G | 81Y6997 | NL17SZ126DFT2G |
| Product Name | Others | Buffer, -40 To 125Deg C; Logic Device Type Onsemi | Buffers & Line Drivers |