onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ126DFT2 NL17SZ126DFT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231531-NL17SZ126DFT 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231531-NL17SZ126DFT 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ126DFT2 - 1231531-NL17SZ126DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ126DFT2
1231531-NL17SZ126DFT2
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ126DFT2 1231531-NL17SZ126DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 1231531-NL17SZ126DFT 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231531-NL17SZ126DFT2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1231531-NL17SZ126DFT2
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ126DFT2
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM236LJRZ - 860127-ADM236LJRZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details