The NL17SZ125DFT2G is a single non-inverting 3-state buffer designed for operation within a voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 2.3 ns at 5 V and is overvoltage tolerant for inputs and outputs up to 5.5 V. The device supports partial power down protection through its IOFF feature and can source or sink up to 24 mA at 3.0 V. It is available in multiple package types including SC,àí88A, SC,àí74A, SOT,àí553, SOT,àí953, and UDFN6, making it suitable for various applications. The chip complexity is less than 100 FETs, and it is AEC,àíQ100 qualified, indicating its reliability for automotive and other critical applications. The product is also Pb,àíFree, Halogen Free/BFR Free, and RoHS compliant, ensuring it meets environmental standards.
IC BUFFER NON-INVERT 5.5V SC88A
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | NL17SZ125DFT2G |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |