onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ125DFT2 NL17SZ125DFT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231529-NL17SZ125DFT 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231529-NL17SZ125DFT 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ125DFT2 - 1231529-NL17SZ125DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ125DFT2
1231529-NL17SZ125DFT2
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ125DFT2 1231529-NL17SZ125DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 1231529-NL17SZ125DFT 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1231529-NL17SZ125DFT2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1231529-NL17SZ125DFT2
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ125DFT2
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM239LARZ - 860128-ADM239LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details