3-Input AND Gate 3-Input AND Gate, 3000-REEL Product overview: NL17SZ11DBVT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ11DBVT1G can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SC-74
IC AND 1-CIR 3-IN SC-74
IC AND 1-CIR 3-IN SC-74
Win Source Part Number: 1337031-NL17SZ11DBVT
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Series: 17SZ
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Voltage - Supply: 1.65V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 17SZ11
Product Status: Obsolete
IC GATE AND 1CH 3-INP SC74
IC GATE AND 1CH 3-INP SC74
IC GATE AND 1CH 3-INP SC74
AND GATE, 3 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-74; Product Range:NL17SZ11; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
AND Gate IC 1 Channel SC-74
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL17SZ11DBVT1G | 488-NL17SZ11DBVT1GTR-ND | 1337031-NL17SZ11DBVT1G | NL17SZ11DBVT1G | NL17SZ11DBVT1G | NL17SZ11DBVT1G | 91AH8309 | NL17SZ11DBVT1G |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | And Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND Gate | AND | NOT; AND | AND; AND Gate | |
| Logic Family | LVC/LCX/Z | |||||||
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V |