NAND Gate IC 1 Channel SC-74
NAND Gate IC 1 Channel SC-74
NAND Gate IC 1 Channel SC-74
3-INPUT NAND GATE
IC GATE NAND 1CH 3-INP SC74
NAND Gate IC 1 Channel SC-74
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL17SZ10DBVT1GCT-ND | NL17SZ10DBVT1G | NL17SZ10DBVT1G | NL17SZ10DBVT1G |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 3 | 3 | ||
| Propagation Delay | 7.5 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |