onsemi Gates and Inverters NL17SZ08XV5T2GH

Description
IC AND 1-CIR 2-IN SOT-553
Request a Quote Datasheet
Description
IC AND 1-CIR 2-IN SOT-553
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-NL17SZ08XV5T2GHCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NL17SZ08XV5T2GHCT-ND
Gates and Inverters 488-NL17SZ08XV5T2GHCT-ND
IC AND 1-CIR 2-IN SOT-553

IC AND 1-CIR 2-IN SOT-553

Buy Now Datasheet
Gates and Inverters - 488-NL17SZ08XV5T2GHDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NL17SZ08XV5T2GHDKR-ND
Gates and Inverters 488-NL17SZ08XV5T2GHDKR-ND
IC AND 1-CIR 2-IN SOT-553

IC AND 1-CIR 2-IN SOT-553

Buy Now Datasheet
SINGLE 2-INPUT AND GATE Product overview: NL17SZ08XV5T2GH from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ08XV5T2GH can be used for catalog matching and distributor lookup.

SINGLE 2-INPUT AND GATE Product overview: NL17SZ08XV5T2GH from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ08XV5T2GH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 974482-NL17SZ08XV5T2GH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
974482-NL17SZ08XV5T2GH
Integrated Circuits (ICs) - Logic - Gates and Inverters 974482-NL17SZ08XV5T2GH
Win Source Part Number: 974482-NL17SZ08XV5T2 GH Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNL17SZ08XV5T2G H,2156-NL17SZ08XV5T2 GH RoHS Status: Not applicable

Win Source Part Number: 974482-NL17SZ08XV5T2GH
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNL17SZ08XV5T2GH,2156-NL17SZ08XV5T2GH
RoHS Status: Not applicable

Buy Now
Gates and Inverters - NL17SZ08XV5T2GH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZ08XV5T2GH
Gates and Inverters NL17SZ08XV5T2GH
IC Channel

IC Channel

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-NL17SZ08XV5T2GHCT-ND 705-NL17SZ08XV5T2GH 974482-NL17SZ08XV5T2GH NL17SZ08XV5T2GH
Product Name Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND; AND NOT
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2
Propagation Delay 4.5 ns 4.5 ns
Low Level Output Current (Sink) 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Quad 2-input NAND gate - 74AHC00D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers
 - 54AC08/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
5 suppliers