AND Gate IC 1 Channel SOT-553
Manufacturer: ON Semiconductor
Win Source Part Number: 1231528-NL17SZ08XV5T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
AND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
LVC/LCX/Z SERIES, 2-INPUT AND GATE, PDSO5, LEAD FREE, SOT-553, 5 PIN Product overview: NL17SZ08XV5T2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ08XV5T2 can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SOT-553
IC GATE AND 1CH 2-INP SOT553
IC GATE AND 1CH 2-INP SOT553
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SZ08XV5T2OSTR-ND | 1231528-NL17SZ08XV5T2 | NL17SZ08XV5T2 | 705-NL17SZ08XV5T2 | NL17SZ08XV5T2 | NL17SZ08XV5T2 | NL17SZ08XV5T2 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NL17SZ08XV5T2 | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | NOT | AND | AND; AND GATE | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |