AND Gate IC 1 Channel SOT-953
Win Source Part Number: 968085-NL17SZ08P5T5G
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 17SZ
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 8,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SOT-953
Supplier Device Package: SOT-953
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNL17SZ08P5T5G,
Base Product Number: NL17SZ08
Product Status: Obsolete
Single 2-Input AND Gate, SOT-953 1x0.8, 0.35P, 8000-REEL Product overview: NL17SZ08P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ08P5T5G can be used for catalog matching and distributor lookup.
Single 2-Input AND Gate
IC GATE AND 1CH 2-INP SOT953
Logic Gates SINGLE 2-INPUT AND GATE
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:NL17SZ08; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
AND Gate IC 1 Channel SOT-953
IC GATE AND 1CH 2-INP SOT953
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SZ08P5T5G-ND | 968085-NL17SZ08P5T5G | 705-NL17SZ08P5T5G | NL17SZ08P5T5G | NL17SZ08P5T5G | NL17SZ08P5T5G | 97W6336 | NL17SZ08P5T5G | NL17SZ08P5T5G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Logic - Gates and Inverters | Logic Gates | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE | AND | NOT; AND | AND; AND Gate | AND | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |