onsemi 88A 5.5V Logic IC NL17SZ08DFT2G

Description
CMOS AND Gate, 2-Input, 1-Element, SC-88A, 5.5V Product overview: NL17SZ08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ08DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS AND Gate, 2-Input, 1-Element, SC-88A, 5.5V Product overview: NL17SZ08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ08DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
88A 5.5V Logic IC
705-NL17SZ08DFT2G
88A 5.5V Logic IC 705-NL17SZ08DFT2G
CMOS AND Gate, 2-Input, 1-Element, SC-88A, 5.5V Product overview: NL17SZ08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ08DFT2G can be used for catalog matching and distributor lookup.

CMOS AND Gate, 2-Input, 1-Element, SC-88A, 5.5V Product overview: NL17SZ08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ08DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NL17SZ08DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ08DFT2GOSTR-ND
Gates and Inverters NL17SZ08DFT2GOSTR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SZ08DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ08DFT2GOSCT-ND
Gates and Inverters NL17SZ08DFT2GOSCT-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SZ08DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ08DFT2GOSDKR-ND
Gates and Inverters NL17SZ08DFT2GOSDKR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - NL17SZ08DFT2G - 025417-NL17SZ08DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SZ08DFT2G
025417-NL17SZ08DFT2G
Logic - Logic - Gates and Inverters - NL17SZ08DFT2G 025417-NL17SZ08DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 025417-NL17SZ08DFT2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025417-NL17SZ08DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - NL17SZ08DFT2G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input AND Gate

Single 2-Input AND Gate

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
NL17SZ08DFT2G
Logic ICs >> Gates NL17SZ08DFT2G
1uA 1.65V~5.5V 1 4.5ns@5V,50pF AND Gate SOT-353 Gates ROHS

1uA 1.65V~5.5V 1 4.5ns@5V,50pF AND Gate SOT-353 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SZ08DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SZ08DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SZ08DFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - NL17SZ08DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZ08DFT2G
Gates and Inverters NL17SZ08DFT2G
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
And Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi - 81Y6996 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi
81Y6996
And Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi 81Y6996
AND GATE, SINGLE, 2 I/P, SOT-353-5; Logic Family / Base Number:-; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

AND GATE, SINGLE, 2 I/P, SOT-353-5; Logic Family / Base Number:-; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Single And Gate, 2I/p, Sot-353-5; Logic Function Onsemi - 10N9560 - Newark, An Avnet Company
Chicago, IL, United States
Single And Gate, 2I/p, Sot-353-5; Logic Function Onsemi
10N9560
Single And Gate, 2I/p, Sot-353-5; Logic Function Onsemi 10N9560
SINGLE AND GATE, 2I/P, SOT-353-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:17SZ08; Logic IC Family:17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

SINGLE AND GATE, 2I/P, SOT-353-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:17SZ08; Logic IC Family:17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi - 83H7735 - Newark, An Avnet Company
Chicago, IL, United States
Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi
83H7735
Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi 83H7735
SINGLE AND GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:17SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; MSL:- RoHS Compliant: Yes

SINGLE AND GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:17SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NL17SZ08DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SZ08DFT2G
Logic - Gates and Inverters NL17SZ08DFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NL17SZ08DFT2G
Logic Gates NL17SZ08DFT2G
Logic Gates 1.65-5.5V Single 2-Input AND

Logic Gates 1.65-5.5V Single 2-Input AND

Buy Now Datasheet
Gates and Inverters - NL17SZ08DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NL17SZ08DFT2G
Gates and Inverters NL17SZ08DFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NL17SZ08DFT2G NL17SZ08DFT2GOSTR-ND 025417-NL17SZ08DFT2G NL17SZ08DFT2G NL17SZ08DFT2G NL17SZ08DFT2G NL17SZ08DFT2G 81Y6996 10N9560 83H7735 NL17SZ08DFT2G NL17SZ08DFT2G NL17SZ08DFT2G
Product Name 88A 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - NL17SZ08DFT2G Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters And Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi Single And Gate, 2I/p, Sot-353-5; Logic Function Onsemi Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND; AND GATE AND NOT; AND; AND Gate AND AND AND AND; AND Gate AND; AND NOT; AND AND; AND Gate
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V~5.5V 1.65V ~ 5.5V 5.5V 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2 2 2 2
Propagation Delay 7.5 ns 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic Function Nexperia - 29AC1010 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details