SINGLE AND GATE, 2I/P, SOT-353-5, FULL REEL; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:17SZ08; Logic IC Family:17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 28AC0062 |
| Product Name | Single And Gate, 2I/p, Sot-353-5, Full Reel; Logic Function Onsemi |
| Inputs | 2 |