Win Source Part Number: 1107107-NL17SZ08DBVT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 61 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: onsemi
Other Names: 2156-NL17SZ08DBVT1G-
AND Gate IC 1 Channel SC-74A
AND Gate IC 1 Channel SC-74A
AND Gate IC 1 Channel SC-74A
Single 2-Input AND Gate, 3000-REEL Product overview: NL17SZ08DBVT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ08DBVT1G can be used for catalog matching and distributor lookup.
Single 2-Input AND Gate
IC GATE AND 1CH 2-INP SC74A
IC GATE AND 1CH 2-INP SC74A
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:NL17SZ08; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
Logic Gates SINGLE 2-INPUT AND GATE
AND Gate IC 1 Channel SC-74A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1107107-NL17SZ08DBVT1G | 488-NL17SZ08DBVT1GCT-ND | 705-NL17SZ08DBVT1G | NL17SZ08DBVT1G | NL17SZ08DBVT1G | NL17SZ08DBVT1G | 38AH7135 | NL17SZ08DBVT1G | NL17SZ08DBVT1G | NL17SZ08DBVT1G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT | AND | AND | AND | NOT; AND | AND | AND; AND Gate | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||||||
| Inputs | 2 | 2 | 2 | 2 | ||||||
| Propagation Delay | 4.5 ns | |||||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |