Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-553
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-553
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-553
Manufacturer: ON Semiconductor
Win Source Part Number: 025416-NL17SZ07XV5T2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 5.5V SOT553
IC BUF NON-INVERT 5.5V SOT553
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NL17SZ07XV5T2GOSDKR-ND | 025416-NL17SZ07XV5T2G | NL17SZ07XV5T2G | NL17SZ07XV5T2G |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ07XV5T2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |