onsemi Logic - Buffers, Drivers, Receivers, Transceivers NL17SZ07XV5T2G

Description
IC BUF NON-INVERT 5.5V SOT553
Datasheet
Description
IC BUF NON-INVERT 5.5V SOT553
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ07XV5T2G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
NL17SZ07XV5T2G
Logic - Buffers, Drivers, Receivers, Transceivers NL17SZ07XV5T2G
IC BUF NON-INVERT 5.5V SOT553

IC BUF NON-INVERT 5.5V SOT553

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number NL17SZ07XV5T2G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Integrated Circuits (ICs) - CAN ICs - 6250G - Acme Chip Technology Co., Limited
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 1000 kbps
View Details
Telecom - SI32283-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details