Buffers & Line Drivers 1.65-5.5V Single Non-Inverting
NON INVERTING BUFFER, SOT-353-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:17SZ RoHS Compliant: Yes
NON INVERTING BUFFER, SOT-353-5, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:17SZ RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NL17SZ07DFT2G | 04R7799 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Sot-353-5; Logic Family / Base Number Onsemi |