onsemi Logic - Buffers, Drivers, Receivers, Transceivers NL17SZ07DFT2G

Description
IC BUFFER NON-INVERT 5.5V SC88A
Description
IC BUFFER NON-INVERT 5.5V SC88A
Datasheet
Datasheet Summary
Powered by GS/AI

The NL17SZ07DFT2G is a single non-inverting buffer with open drain outputs, designed for operation within a voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 2.1 ns at 5 V and is input/output overvoltage tolerant up to 5.5 V. The device supports partial power down protection with an IOFF feature and can sink up to 24 mA at 3.0 V. It is available in multiple package types including SC,àí88A, SC,àí74A, SOT,àí553, SOT,àí953, and UDFN6, making it suitable for various applications. The chip complexity is less than 100 FETs, and it is AEC,àíQ100 qualified, indicating its reliability for automotive and other critical applications. The product is also Pb,àíFree, Halogen Free/BFR Free, and RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The NL17SZ07DFT2G is a single non-inverting buffer with open drain outputs, designed for operation within a voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 2.1 ns at 5 V and is input/output overvoltage tolerant up to 5.5 V. The device supports partial power down protection with an IOFF feature and can sink up to 24 mA at 3.0 V. It is available in multiple package types including SC,àí88A, SC,àí74A, SOT,àí553, SOT,àí953, and UDFN6, making it suitable for various applications. The chip complexity is less than 100 FETs, and it is AEC,àíQ100 qualified, indicating its reliability for automotive and other critical applications. The product is also Pb,àíFree, Halogen Free/BFR Free, and RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - NL17SZ07DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
NL17SZ07DFT2G
Logic - Buffers, Drivers, Receivers, Transceivers NL17SZ07DFT2G
IC BUFFER NON-INVERT 5.5V SC88A

IC BUFFER NON-INVERT 5.5V SC88A

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number NL17SZ07DFT2G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Switches - AS195-306LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF51422-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details