Inverter IC 1 Channel Open Drain SC-74A
Inverter IC 1 Channel Open Drain SC-74A
IC INVERTER OD 1CH 1-INP SC74A
IC INVERTER 1CH 1-INP SC74A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:NL17SZ05; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SZ05DBVT1G-ND | NL17SZ05DBVT1G | NL17SZ05DBVT1G | NL17SZ05DBVT1G | 38AH7132 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Output Type | Open Drain | ||||
| Inputs | 1 | 1 | 1 | ||
| High Level Output Current (Source) | 32 mA | 32 mA |