17SZ SERIES, 1-INPUT INVERT GATE, PDSO5, LEAD FREE, SOT-553, 5 PIN Product overview: NL17SZ04XV5T2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ04XV5T2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1231523-NL17SZ04XV5T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Inverter IC 1 Channel SOT-553
IC INVERTER 1CH 1-INP SOT553
IC INVERTER 1CH 1-INP SOT553
Inverter IC 1 Channel SOT-553
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL17SZ04XV5T2 | 1231523-NL17SZ04XV5T2 | NL17SZ04XV5T2OSTR-ND | NL17SZ04XV5T2 | NL17SZ04XV5T2 | NL17SZ04XV5T2 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NL17SZ04XV5T2 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | Buffer, Inverter | NOT | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 4.3 ns | 4.3 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |