Inverter IC 1 Channel SOT-953
Single Inverter, SOT-953 1x0.8, 0.35P, 8000-REEL Product overview: NL17SZ04P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ04P5T5G can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SOT-953
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:NL17SZ04; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SOT953
IC INVERTER 1CH 1-INP SOT953
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SZ04P5T5G-ND | 705-NL17SZ04P5T5G | NL17SZ04P5T5G | 97W6333 | NL17SZ04P5T5G | NL17SZ04P5T5G |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 4.3 ns | 4.3 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |