onsemi Gates and Inverters NL17SZ04DFT2G

Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NL17SZ04DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ04DFT2GOSCT-ND
Gates and Inverters NL17SZ04DFT2GOSCT-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SZ04DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ04DFT2GOSDKR-ND
Gates and Inverters NL17SZ04DFT2GOSDKR-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SZ04DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ04DFT2GOSTR-ND
Gates and Inverters NL17SZ04DFT2GOSTR-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
5.5V 88A Logic IC
705-NL17SZ04DFT2G
5.5V 88A Logic IC 705-NL17SZ04DFT2G
1-Ch CMOS Inverter, 1.65-5.5V, 12ns, SC-88A, 125°C Product overview: NL17SZ04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ04DFT2G can be used for catalog matching and distributor lookup.

1-Ch CMOS Inverter, 1.65-5.5V, 12ns, SC-88A, 125°C Product overview: NL17SZ04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ04DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - NL17SZ04DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SZ04DFT2G
Logic - Gates and Inverters NL17SZ04DFT2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SZ04DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SZ04DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SZ04DFT2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site
Single Inverter Ic; Logic Function Onsemi - 83H7734 - Newark, An Avnet Company
Chicago, IL, United States
Single Inverter Ic; Logic Function Onsemi
83H7734
Single Inverter Ic; Logic Function Onsemi 83H7734
SINGLE INVERTER IC; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:17SZ04; Logic IC Family:17SZ; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V RoHS Compliant: Yes

SINGLE INVERTER IC; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:17SZ04; Logic IC Family:17SZ; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single Inverter Full Reel; No. Of Inputs Onsemi - 29X6198 - Newark, An Avnet Company
Chicago, IL, United States
Single Inverter Full Reel; No. Of Inputs Onsemi
29X6198
Single Inverter Full Reel; No. Of Inputs Onsemi 29X6198
SINGLE INVERTER FULL REEL; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:17SZ; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Output Current:-; Operating Temperature Min:-55°CRoHS Compliant: Yes

SINGLE INVERTER FULL REEL; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:17SZ; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Output Current:-; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NL17SZ04DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZ04DFT2G
Gates and Inverters NL17SZ04DFT2G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NL17SZ04DFT2GOSCT-ND 705-NL17SZ04DFT2G NL17SZ04DFT2G NL17SZ04DFT2G 83H7734 29X6198 NL17SZ04DFT2G
Product Name Gates and Inverters 5.5V 88A Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Single Inverter Ic; Logic Function Onsemi Single Inverter Full Reel; No. Of Inputs Onsemi Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 5.5V 5.5V 5.5V 1.65V ~ 5.5V
Inputs 1 1 1 1 1
Propagation Delay 4.3 ns 12 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Logic IC - 705-74AHC1G14GV-Q100,1 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
 - 5420/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details