onsemi Logic IC NL17SZ04DFT2

Description
IC INVERTER SINGLE SOT353 Product overview: NL17SZ04DFT2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ04DFT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERTER SINGLE SOT353 Product overview: NL17SZ04DFT2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ04DFT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC INVERTER SINGLE SOT353 Product overview: NL17SZ04DFT2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ04DFT2 can be used for catalog matching and distributor lookup.

IC INVERTER SINGLE SOT353 Product overview: NL17SZ04DFT2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ04DFT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NL17SZ04DFT2 - 1231522-NL17SZ04DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SZ04DFT2
1231522-NL17SZ04DFT2
Logic - Logic - Gates and Inverters - NL17SZ04DFT2 1231522-NL17SZ04DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 1231522-NL17SZ04DFT2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231522-NL17SZ04DFT2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Gates and Inverters - NL17SZ04DFT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZ04DFT2
Gates and Inverters NL17SZ04DFT2
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SZ04DFT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZ04DFT2
Gates and Inverters NL17SZ04DFT2
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-NL17SZ04DFT2 1231522-NL17SZ04DFT2 NL17SZ04DFT2
Product Name Logic IC Logic - Logic - Gates and Inverters - NL17SZ04DFT2 Gates and Inverters
Gate Type NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 1 1
Propagation Delay 4.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
Gates and Inverters - 74AHC08D,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic - Gates and Inverters - 4030BDM - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details