NOR Gate, 17SZ Series, 1-Func, 2-Input, CMOS, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 1231521-NL17SZ02XV5T
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
17SZ SERIES, 2-INPUT NOR GATE, PDSO5, SOT-553, 5 PIN Product overview: NL17SZ02XV5T2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ02XV5T2 can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel SOT-553
IC GATE NOR 1CH 2-INP SOT553
IC GATE NOR 1CH 2-INP SOT553
NOR Gate IC 1 Channel SOT-553
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SZ02XV5T2 | 1231521-NL17SZ02XV5T2 | 705-NL17SZ02XV5T2 | NL17SZ02XV5T2OSTR-ND | NL17SZ02XV5T2 | NL17SZ02XV5T2 | NL17SZ02XV5T2 |
| Product Name | Logic - Logic - Gates and Inverters - NL17SZ02XV5T2 | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOT | NOR; NOR GATE | NOR | NOT; NOR | NOR | NOR; NOR Gate |
| Logic Family | CMOS | ||||||
| IC Package Type | Other; FL6 | Other; SOT-553 | Other; SOT-553 | Other; SOT-553 | |||
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 |