IC NOR 1-CIR 2-IN SC-88A
IC NOR 1-CIR 2-IN SC-88A
IC NOR 1-CIR 2-IN SC-88A
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-NL17SZ02DFT2G-QTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOR |
| Supply Voltage | 1.65V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 4.3 ns |
| Low Level Output Current (Sink) | 32 mA |