LVC/LCX/Z SERIES, 2-INPUT NAND GATE, PDSO5, LEAD FREE, SOT-553, 5 PIN Product overview: NL17SZ00XV5T2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ00XV5T2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1231519-NL17SZ00XV5T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
NAND Gate IC 1 Channel SOT-553
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE NAND 1CH 2-INP SOT553
NAND Gate IC 1 Channel SOT-553
IC GATE NAND 1CH 2-INP SOT553
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL17SZ00XV5T2 | 1231519-NL17SZ00XV5T2 | NL17SZ00XV5T2OSTR-ND | NL17SZ00XV5T2 | NL17SZ00XV5T2 | NL17SZ00XV5T2 | NL17SZ00XV5T2 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NL17SZ00XV5T2 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND; NAND GATE | NOT | NAND | AND; NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 4.3 ns | 4.3 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |