IC NAND 1-CIR 2-IN SC-88A
IC NAND 1-CIR 2-IN SC-88A
IC NAND 1-CIR 2-IN SC-88A
SINGLE 2-INPUT NAND GATE Product overview: NL17SZ00DFT2G-Q from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ00DFT2G-Q can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 488-NL17SZ00DFT2G-QCT-ND | 705-NL17SZ00DFT2G-Q |
| Product Name | Gates and Inverters | Logic IC |
| Gate Type | NAND | NAND |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V |
| Inputs | 2 | 2 |
| Propagation Delay | 4.3 ns | 4.3 ns |
| Low Level Output Current (Sink) | 32 mA |