LVC/LCX/Z SERIES, 2-INPUT NAND GATE, PDSO5, SOT-353, SC-70, SC-88A, 5 PIN Product overview: NL17SZ00DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ00DFT2 can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Manufacturer: ON Semiconductor
Win Source Part Number: 929214-NL17SZ00DFT2
Series: 17SZ
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NL17S
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NL17SZ00DFT2OSTR, NL17SZ00DFT2OSCT
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE NAND 1CH 2-INP SC88A
IC GATE NAND 1CH 2-INP SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL17SZ00DFT2 | NL17SZ00DFT2OSTR-ND | 929214-NL17SZ00DFT2 | NL17SZ00DFT2 | NL17SZ00DFT2 | NL17SZ00DFT2 | NL17SZ00DFT2 |
| Product Name | 88A Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NL17SZ00DFT2 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND; NAND GATE | NAND | NOT | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 4.3 ns | 4.3 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |