onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SV16XV5T2G NL17SV16XV5T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231517-NL17SV16XV5T 2G Series: 17SV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-553 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 0.9 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: NL17SV16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-553 Introduction Date: December 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231517-NL17SV16XV5T 2G Series: 17SV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-553 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 0.9 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: NL17SV16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-553 Introduction Date: December 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SV16XV5T2G - 1231517-NL17SV16XV5T2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SV16XV5T2G
1231517-NL17SV16XV5T2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SV16XV5T2G 1231517-NL17SV16XV5T2G
Manufacturer: ON Semiconductor Win Source Part Number: 1231517-NL17SV16XV5T 2G Series: 17SV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-553 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 0.9 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: NL17SV16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-553 Introduction Date: December 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231517-NL17SV16XV5T2G
Series: 17SV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-553
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 0.9 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: NL17SV16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-553
Introduction Date: December 09, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1231517-NL17SV16XV5T2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SV16XV5T2G
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details