AND Gate IC 1 Channel SOT-553
17SV SERIES, 2-INPUT AND GATE, PDSO5, 1.60 X 1.60 MM, 0.60 MM HEIGHT, LEAD FREE, SOT-553, 5 PIN Product overview: NL17SV08XV5T2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SV08XV5T2 can be used for catalog matching and distributor lookup.
AND Gate, 17SV Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE AND 1CH 2-INP SOT553
IC GATE AND 1CH 2-INP SOT553
AND Gate IC 1 Channel SOT-553
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SV08XV5T2OS-ND | 705-NL17SV08XV5T2 | NL17SV08XV5T2 | NL17SV08XV5T2 | NL17SV08XV5T2 | NL17SV08XV5T2 |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | AND | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 2.3 ns | 2.3 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |