onsemi Logic - Logic - Gates and Inverters - NL17SV04XV5T2 NL17SV04XV5T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929213-NL17SV04XV5T2 Series: 17SV Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel - SOT-553 Package: Reel - TR Package: SOT-553 Mounting: Surface Mount Part Status: Obsolete Family Name: NL17S Categories: Integrated Circuits (ICs) Case / Package: SOT-553 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929213-NL17SV04XV5T2 Series: 17SV Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel - SOT-553 Package: Reel - TR Package: SOT-553 Mounting: Surface Mount Part Status: Obsolete Family Name: NL17S Categories: Integrated Circuits (ICs) Case / Package: SOT-553 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL17SV04XV5T2 - 929213-NL17SV04XV5T2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SV04XV5T2
929213-NL17SV04XV5T2
Logic - Logic - Gates and Inverters - NL17SV04XV5T2 929213-NL17SV04XV5T2
Manufacturer: ON Semiconductor Win Source Part Number: 929213-NL17SV04XV5T2 Series: 17SV Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel - SOT-553 Package: Reel - TR Package: SOT-553 Mounting: Surface Mount Part Status: Obsolete Family Name: NL17S Categories: Integrated Circuits (ICs) Case / Package: SOT-553 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929213-NL17SV04XV5T2
Series: 17SV
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 1 Channel - SOT-553
Package: Reel - TR
Package: SOT-553
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NL17S
Categories: Integrated Circuits (ICs)
Case / Package: SOT-553
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 929213-NL17SV04XV5T2
Product Name Logic - Logic - Gates and Inverters - NL17SV04XV5T2
Package Type SOT; SOT-553
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1.8GHz 12 V Rf Amplifier - 860-QPA8840SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
2.3GHZ 2.69GHZ Rf Amplifier - 860-BGA7H1N6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
3 suppliers
Dual Operational Amplifier IC - 687-ALD2711ASA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
View Details
2 suppliers