onsemi Low-Power 3.6V Logic IC NL17SV02XV5T2G

Description
Ultra-Low Voltage NOR Gate IC, CMOS, SOT-553, 3.6V Product overview: NL17SV02XV5T2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SV02XV5T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-Low Voltage NOR Gate IC, CMOS, SOT-553, 3.6V Product overview: NL17SV02XV5T2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SV02XV5T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 3.6V Logic IC
705-NL17SV02XV5T2G
Low-Power 3.6V Logic IC 705-NL17SV02XV5T2G
Ultra-Low Voltage NOR Gate IC, CMOS, SOT-553, 3.6V Product overview: NL17SV02XV5T2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SV02XV5T2G can be used for catalog matching and distributor lookup.

Ultra-Low Voltage NOR Gate IC, CMOS, SOT-553, 3.6V Product overview: NL17SV02XV5T2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SV02XV5T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NL17SV02XV5T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SV02XV5T2GOSTR-ND
Gates and Inverters NL17SV02XV5T2GOSTR-ND
NOR Gate IC 1 Channel SOT-553

NOR Gate IC 1 Channel SOT-553

Buy Now Datasheet
 - NL17SV02XV5T2G - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NL17SV02XV5T2G - 109184-NL17SV02XV5T2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SV02XV5T2G
109184-NL17SV02XV5T2G
Logic - Logic - Gates and Inverters - NL17SV02XV5T2G 109184-NL17SV02XV5T2G
Manufacturer: ON Semiconductor Win Source Part Number: 109184-NL17SV02XV5T2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-553 Dimension: SOT-553 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 109184-NL17SV02XV5T2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-553
Dimension: SOT-553
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - NL17SV02XV5T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SV02XV5T2G
Gates and Inverters NL17SV02XV5T2G
NOR Gate IC 1 Channel SOT-553

NOR Gate IC 1 Channel SOT-553

Buy Now Datasheet
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 42K2276 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
42K2276
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 42K2276
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-553; Product Range:NL17SV02; Logic IC Family:NL17SV; Supply Voltage Min:900mV RoHS Compliant: Yes

NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-553; Product Range:NL17SV02; Logic IC Family:NL17SV; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NL17SV02XV5T2G
Logic Gates NL17SV02XV5T2G
Logic Gates ULTRA LOW VOL2 INPUT LOG

Logic Gates ULTRA LOW VOL2 INPUT LOG

Buy Now Datasheet
Logic - Gates and Inverters - NL17SV02XV5T2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SV02XV5T2G
Logic - Gates and Inverters NL17SV02XV5T2G
IC GATE NOR 1CH 2-INP SOT553

IC GATE NOR 1CH 2-INP SOT553

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SV02XV5T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SV02XV5T2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SV02XV5T2G
IC GATE NOR 1CH 2-INP SOT553

IC GATE NOR 1CH 2-INP SOT553

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NL17SV02XV5T2G NL17SV02XV5T2GOSTR-ND NL17SV02XV5T2G 109184-NL17SV02XV5T2G NL17SV02XV5T2G 42K2276 NL17SV02XV5T2G NL17SV02XV5T2G NL17SV02XV5T2G
Product Name Low-Power 3.6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - NL17SV02XV5T2G Gates and Inverters Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR; NOR GATE NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR Gate NOT; NOR NOR
Supply Voltage 3.6V 0.9V ~ 3.6V 0.9 V ~ 3.6 V 3.6V; 0.9V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Inputs 2 2 2 2 2
Propagation Delay 3.3 ns 3.3 ns 3.3 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100107DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; Surface Mount
View Details
2 suppliers
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details