NAND Gate IC 1 Channel SOT-553
NAND Gate, 17SV Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE NAND 1CH 2-INP SOT553
NAND Gate IC 1 Channel SOT-553
IC GATE NAND 1CH 2-INP SOT553
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SV00XV5T2-ND | NL17SV00XV5T2 | NL17SV00XV5T2 | NL17SV00XV5T2 | NL17SV00XV5T2 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 0.9V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 2.3 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |