NL17SHT00 - NAND Gate, 17SH Series, 1-Func, 2-Input, CMOS, PDSO5
NAND Gate IC 1 Channel SOT-953
IC GATE NAND 1CH 2-INP SOT953
Logic Gates SINGLE 2-INPUT NAND GATE
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:NL17SHT00; Logic IC Family:NL17SHT; Supply Voltage Min:3V RoHS Compliant: Yes
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SHT00P5T5G | NL17SHT00P5T5G | NL17SHT00P5T5G | NL17SHT00P5T5G | 65T1472 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | |
| Gate Type | AND; NAND | NAND; NAND Gate | NAND | ||
| Logic Family | CMOS | ||||
| IC Package Type | Other; FL6 | Other; SOT-953 | Other; SOT-953 | ||
| Supply Voltage | 3V ~ 5.5V |