Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-953
Manufacturer: ON Semiconductor
Win Source Part Number: 887368-NL17SH17P5T5G
Series: 17SH
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-953
Package: SOT-953
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL17SH17
Categories: Integrated Circuits (ICs)
Case / Package: SOT-953
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NL17SH17P5T5G-ND, NL17SH17P5T5GOSCT, NL17SH17P5T5GOSTR, NL17SH17P5T5GOSDKR
Single Schmitt-Trigger Buffer / REEL
IC BUF NON-INVERT 5.5V SOT953
IC BUF NON-INVERT 5.5V SOT953
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NL17SH17P5T5GOSTR-ND | 887368-NL17SH17P5T5G | 72W2294 | NL17SH17P5T5G | NL17SH17P5T5G |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SH17P5T5G | Single Schmitt-Trigger Buffer / Reel Onsemi | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts |