onsemi 5.5V Logic IC NL17SH00P5T5G

Description
CMOS NAND Gate IC, SOT-953, 2-Input, 5.5V Product overview: NL17SH00P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SH00P5T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS NAND Gate IC, SOT-953, 2-Input, 5.5V Product overview: NL17SH00P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SH00P5T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V Logic IC - 705-NL17SH00P5T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Logic IC
705-NL17SH00P5T5G
5.5V Logic IC 705-NL17SH00P5T5G
CMOS NAND Gate IC, SOT-953, 2-Input, 5.5V Product overview: NL17SH00P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SH00P5T5G can be used for catalog matching and distributor lookup.

CMOS NAND Gate IC, SOT-953, 2-Input, 5.5V Product overview: NL17SH00P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SH00P5T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NL17SH00P5T5G - Rochester Electronics
Newburyport, MA, United States
NL17SH00 - NAND Gate, 17SH Series, 1-Func, 2-Input, CMOS, PDSO5

NL17SH00 - NAND Gate, 17SH Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NL17SH00P5T5G - 060441-NL17SH00P5T5G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SH00P5T5G
060441-NL17SH00P5T5G
Logic - Logic - Gates and Inverters - NL17SH00P5T5G 060441-NL17SH00P5T5G
Manufacturer: ON Semiconductor Win Source Part Number: 060441-NL17SH00P5T5G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-953 Dimension: SOT-953 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060441-NL17SH00P5T5G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-953
Dimension: SOT-953
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - NL17SH00P5T5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SH00P5T5G
Gates and Inverters NL17SH00P5T5G
NAND Gate IC 1 Channel SOT-953

NAND Gate IC 1 Channel SOT-953

Buy Now Datasheet
Logic - Gates and Inverters - NL17SH00P5T5G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SH00P5T5G
Logic - Gates and Inverters NL17SH00P5T5G
IC GATE NAND 1CH 2-INP SOT953

IC GATE NAND 1CH 2-INP SOT953

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NL17SH00P5T5G
Logic Gates NL17SH00P5T5G
Logic Gates SINGLE 2-INPUT NAND GATE

Logic Gates SINGLE 2-INPUT NAND GATE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SH00P5T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SH00P5T5G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SH00P5T5G
IC GATE NAND 1CH 2-INP SOT953

IC GATE NAND 1CH 2-INP SOT953

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NL17SH00P5T5G NL17SH00P5T5G 060441-NL17SH00P5T5G NL17SH00P5T5G NL17SH00P5T5G NL17SH00P5T5G NL17SH00P5T5G
Product Name 5.5V Logic IC Logic - Logic - Gates and Inverters - NL17SH00P5T5G Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Inputs 2 2 2
Propagation Delay 7.5 ns 7.5 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS02W/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
2-input AND gate with open-drain output - 74AHC1G09GV-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
7 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
Logic Gates - 7512768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details