onsemi Gates and Inverters NL17SGU04DFT2G

Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NL17SGU04DFT2G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SGU04DFT2G-ND
Gates and Inverters NL17SGU04DFT2G-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Unbuffered Inverter, 3000-REEL Product overview: NL17SGU04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SGU04DFT2G can be used for catalog matching and distributor lookup.

Unbuffered Inverter, 3000-REEL Product overview: NL17SGU04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SGU04DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1008785-NL17SGU04DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1008785-NL17SGU04DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters 1008785-NL17SGU04DFT2G
Win Source Part Number: 1008785-NL17SGU04DFT 2G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: MiniGate™ Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 0.9V ~ 3.6V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NL17SGU04DFT2G- OS,ONSONSNL17SGU04DF T2G Base Product Number: NL17SGU04 Product Status: Obsolete

Win Source Part Number: 1008785-NL17SGU04DFT2G
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: MiniGate™
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 0.9V ~ 3.6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NL17SGU04DFT2G-OS,ONSONSNL17SGU04DFT2G
Base Product Number: NL17SGU04
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - NL17SGU04DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SGU04DFT2G
Gates and Inverters NL17SGU04DFT2G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 47X2268 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
47X2268
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 47X2268
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SGU04; Logic IC Family:NL17SGU; Supply Voltage Min:900mV RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SGU04; Logic IC Family:NL17SGU; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NL17SGU04DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SGU04DFT2G
Logic - Gates and Inverters NL17SGU04DFT2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SGU04DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SGU04DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SGU04DFT2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NL17SGU04DFT2G-ND 705-NL17SGU04DFT2G 1008785-NL17SGU04DFT2G NL17SGU04DFT2G 47X2268 NL17SGU04DFT2G NL17SGU04DFT2G
Product Name Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Buffer/Driver; Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 0.9V ~ 3.6V 0.9V ~ 3.6V 3.6V; 0.9V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Inputs 1 1 1 1 1
Propagation Delay 4.4 ns 4.4 ns 4.4 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 1697210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 74AHCT2G32DC125 - ODG (Origin Data Global)
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details