XOR (Exclusive OR) IC 1 Channel SOT-953
NL17SG86 - XOR Gate, 17SG Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE XOR 1CH 2-INP SOT953
XOR (Exclusive OR) IC 1 Channel SOT-953
IC GATE XOR 1CH 2-INP SOT953
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:NL17SG86; Logic IC Family:NL17SG; Supply Voltage Min:900mVRoHS Compliant: Yes
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SG86P5T5G-ND | NL17SG86P5T5G | NL17SG86P5T5G | NL17SG86P5T5G | NL17SG86P5T5G | NL17SG86P5T5G | 45Y1504 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | |
| Gate Type | XOR | OR; XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | ||
| Supply Voltage | 0.9V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | |||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 4.7 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |