Single 2-Input XOR Gate, 3000-REEL Product overview: NL17SG86DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG86DFT2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1122365-NL17SG86DFT2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: MiniGate™
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 0.9V ~ 3.6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NL17SG86DFT2G-ND,NL1
Base Product Number: NL17SG86
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE XOR 1CH 2-INP SC88A
IC GATE XOR 1CH 2-INP SC88A
Logic Gates SINGLE 2-INPUT EXOR GATE
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SG86; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL17SG86DFT2G | 1122365-NL17SG86DFT2G | NL17SG86DFT2GOSTR-ND | NL17SG86DFT2G | NL17SG86DFT2G | NL17SG86DFT2G | NL17SG86DFT2G | 47X2280 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | XOR | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 0.9V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 0.9V ~ 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 4.7 ns | 4.7 ns | 4.7 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |