Manufacturer: ON Semiconductor
Win Source Part Number: 929209-NL17SG373DFT2
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL17SG373
Categories: Integrated Circuits (ICs)
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NL17SG373DFT2GOSTR, NL17SG373DFT2GOSCT, NL17SG373DFT2G-ND, NL17SG373DFT2GOSDKR
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88/SC70-6/SOT-363
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88/SC70-6/SOT-363
IC TRANSPARENT LATCH D SC70-6
IC TRANSPARENT LATCH D SC70-6
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88/SC70-6/SOT-363
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 929209-NL17SG373DFT2G | NL17SG373DFT2GOSCT-ND | NL17SG373DFT2G | NL17SG373DFT2G | NL17SG373DFT2G |
| Product Name | Logic - Logic - Latches - NL17SG373DFT2G | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | SC-88/SC70-6/SOT-363 | TSSOP; 6-TSSOP, SC-88, SOT-363 | TSSOP; 6-TSSOP, SC-88, SOT-363; SOP; SSOP | ||
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V |