Single 2-Input OR Gate
Single 2-Input OR Gate, 3000-REEL Product overview: NL17SG32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG32DFT2G can be used for catalog matching and distributor lookup.
IC OR 1-CIR 2-IN SC-88A
IC OR 1-CIR 2-IN SC-88A
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE OR 1CH 2-INP SC88A
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SG32; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes
Logic Gates SINGLE 2-INPUT OR GATE
IC GATE OR 1CH 2-INP SC88A
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SG32DFT2G | 705-NL17SG32DFT2G | 488-NL17SG32DFT2GCT-ND | NL17SG32DFT2G | 47X2278 | NL17SG32DFT2G | NL17SG32DFT2G | NL17SG32DFT2G |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR; OR GATE | OR | OR | NOT; OR | OR; OR Gate | ||
| IC Package Type | Other; SC-88A / SC-70-5 | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-88A | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||||
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.4 ns | 4.4 ns |