The NL17SG32AMUTCG is a high-speed CMOS 2-input OR gate designed for low power consumption and compact applications. It operates within a voltage range of 0.9 V to 3.6 V and features a typical propagation delay of 2.4 ns at 3.0 V with a capacitive load of 15 pF. The device has a maximum supply current of 0.5 µA at 25°C, making it suitable for battery-operated devices. It includes overvoltage tolerant input pins that can handle voltages up to 3.6 V, and supports partial power down protection through its IOFF feature. The product is available in ultra-small packages, including SOT-953, SC-88A, and UDFN6, and is compliant with Pb-free and halide-free standards. The operating temperature range extends from -55°C to +125°C, ensuring reliability in various environmental conditions.
Single 2-Input OR Gate
OR Gate IC 1 Channel 6-UDFN (1.45x1)
IC GATE OR 1CH 2-INP 6UDFN
OR Gate IC 1 Channel 6-UDFN (1.45x1)
IC GATE OR 1CH 2-INP 6UDFN
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SG32AMUTCG | NL17SG32AMUTCG-ND | NL17SG32AMUTCG | NL17SG32AMUTCG | NL17SG32AMUTCG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR | OR; OR Gate | NOT; OR |
| IC Package Type | Other; UDFN-6 | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 4.4 ns |