Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)
Manufacturer: ON Semiconductor
Win Source Part Number: 929208-NL17SG17DFT2G
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL17SG17
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NL17SG17DFT2GOSCT, NL17SG17DFT2GOSDKR, NL17SG17DFT2GOSTR, 2266-NL17SG17DFT2G, NL17SG17DFT2G-ND
IC BUFFER NON-INVERT 3.6V SC88A
SCHMITT BUFFER / REEL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | NL17SG17DFT2GOSTR-ND | 929208-NL17SG17DFT2G | NL17SG17DFT2G | 47X2277 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL17SG17DFT2G | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Schmitt Buffer / Reel Onsemi |
| Supply Voltage (VS) | 0.9000 to 3.6 volts |